Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC 0 to 70
SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1253778-SN74ALS533AD
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 6ns
Family Name: SN74ALS533
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): DM74ALS533WMX_NL; DM74ALS533WMX_Q; DM74ALS533WMX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74ALS533ADW | SN74ALS533ADW | 296-5063-5-ND | 1253778-SN74ALS533ADW | SN74ALS533ADW | SN74ALS533ADW |
| Product Name | SN74ALS533A Octal D-Type Transparent Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74ALS533ADW | Integrated Circuits (ICs) - Logic - Latches | Latches | |
| Latch Type | Transparent-D | Transparent-D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Operating Current | 28 mA | |||||
| Propagation Delay | 16 ns | 6 ns | 6 ns |