CMOS Quad Clocked 'D' Latch in a 16-pin ceramic dual-in-line package (CDIP J), operating from -55 to 125 °C, with SnPb lead finish and no RoHS compliance.
CMOS Quad Clocked 'D' Latch 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159647-CD4042BF
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 4:4 IC Complementary 16-CDIP
CMOS QUAD CLOCKED 'D' LATCH 16-C
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4042BF | 1159647-CD4042BF | CD4042BF | CD4042BF |
| Product Name | CD4042B-MIL CMOS Quad Clocked 'D' Latch | Logic - Logic - Latches - CD4042BF | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 3V; 10 | 1.8V; 3V ~ 18V | 1.8V | |
| Operating Current | 0.0600 mA | |||
| Propagation Delay | 200 ns |