Texas Instruments Latches 54LS259LMQB

Description
D-Type, Addressable 1 Channel 1:8 IC Complementary 20-LCCC (8.89x8.89)
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Complementary 20-LCCC (8.89x8.89)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 54LS259LMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Complementary 20-LCCC (8.89x8.89)

D-Type, Addressable 1 Channel 1:8 IC Complementary 20-LCCC (8.89x8.89)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 54LS259LMQB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
54LS259LMQB
Integrated Circuits (ICs) - Logic - Latches 54LS259LMQB
D LATCH, LS SERIES TTL

D LATCH, LS SERIES TTL

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number 54LS259LMQB 54LS259LMQB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT563D,652 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
CY74FCT2373T Octal D-Type Transparent Latches with 3-State Outputs and Series Damping Resistors - 74FCT2373CTSOCTG4 - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 5V; 5
Operating Current 0.2000 mA
View Details
3 suppliers
Latches - 1727-6471-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
Octal Latched Transceiver - 74FCT543CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details