Texas Instruments 74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs 74AC16373DLR

Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLR - Texas Instruments
Dallas, TX, United States
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs
74AC16373DLR
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs 74AC16373DLR
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-74AC16373DLRDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 296-74AC16373DLRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 296-74AC16373DLRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74AC16373DLR
857668-74AC16373DLR
Logic - Logic - Latches - 74AC16373DLR 857668-74AC16373DLR
Manufacturer: Texas Instruments Win Source Part Number: 857668-74AC16373DLR Series: 74AC Features: 2 Channel IC Package: Reel - TR Family Name: 74AC16373 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-74AC16373DLRTR, 74AC16373DLR-ND, 296-74AC16373DLRCT, 296-74AC16373DLRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 857668-74AC16373DLR
Series: 74AC
Features: 2 Channel IC
Package: Reel - TR
Family Name: 74AC16373
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-74AC16373DLRTR, 74AC16373DLR-ND, 296-74AC16373DLRCT, 296-74AC16373DLRDKR

Buy Now Datasheet
Latches - 74AC16373DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74AC16373DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AC16373DLR
Integrated Circuits (ICs) - Logic - Latches 74AC16373DLR
IC D-TYPE TRANSP DUL 8:8 48SSOP

IC D-TYPE TRANSP DUL 8:8 48SSOP

Supplier's Site
Logic - Latches - 74AC16373DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AC16373DLR
Logic - Latches 74AC16373DLR
IC 16BIT D-TYPE LATCHES 48-SSOP

IC 16BIT D-TYPE LATCHES 48-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74AC16373DLR 296-74AC16373DLRDKR-ND 857668-74AC16373DLR 74AC16373DLR 74AC16373DLR 74AC16373DLR
Product Name 74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - 74AC16373DLR Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5 3V ~ 5.5V 3V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 14.8 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - 5962-8685601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DWG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers