Texas Instruments SN74ALS520 8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors SN74ALS520N

Description
8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors 20-PDIP 0 to 70
Request a Quote Datasheet
Description
8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS520 8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors - SN74ALS520N - Texas Instruments
Dallas, TX, United States
SN74ALS520 8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors
SN74ALS520N
SN74ALS520 8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors SN74ALS520N
8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors 20-PDIP 0 to 70

8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors 20-PDIP 0 to 70

Buy Now Datasheet
 - SN74ALS520N - Rochester Electronics
Newburyport, MA, United States
SN74ALS520 8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors

SN74ALS520 8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors

Supplier's Site Datasheet
Comparators - 296-14739-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-14739-5-ND
Comparators 296-14739-5-ND
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Comparators
SN74ALS520N
Logic Comparators SN74ALS520N
Logic Comparators 8-Bit Identity

Logic Comparators 8-Bit Identity

Buy Now Datasheet
Ic, Comparator; Logic Family / Base Number Texas Instruments - 54AH1468 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Comparator; Logic Family / Base Number Texas Instruments
54AH1468
Ic, Comparator; Logic Family / Base Number Texas Instruments 54AH1468
IC, COMPARATOR; Logic Family / Base Number:74ALS520; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

IC, COMPARATOR; Logic Family / Base Number:74ALS520; Comparator Type:Identity; No. of Channels:8Channels; No. of Bits:8bit; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
SN74ALS520N
Integrated Circuits (ICs) - Logic - Comparators SN74ALS520N
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number SN74ALS520N SN74ALS520N 296-14739-5-ND SN74ALS520N 54AH1468 SN74ALS520N
Product Name SN74ALS520 8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors Comparators Logic Comparators Ic, Comparator; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Comparators
Type Identity Identity Identity Identity
Supply Voltage Other; 4.5 4.5V ~ 5.5V Other; 4.5V Other
Package Type Other; TTL DIP; PDIP; Other; PDIP20 DIP
Logic Family ALS
Number of Bits 8
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC688 8-Bit Identity Comparators - 5962-8681801RA - Texas Instruments
Specs
Type Identity
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85MT - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4 suppliers
SN54LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 8415301RA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
3 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2901DRCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details