8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-TSSOP -55 to 125
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Magnitude Comparator, HC/UH Series, 8-Bit, Inverted Output, CMOS, PDSO20
IC COMPARATOR IDENTITY 20TSSOP
Logic Comparators High Speed CMOS 8-Bit Magnitude
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | CD74HC688PWR | 296-CD74HC688PWRTR-ND | CD74HC688PWR | CD74HC688PWR | CD74HC688PWR |
| Product Name | CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable | Comparators | Integrated Circuits (ICs) - Logic - Comparators | Logic Comparators | |
| Type | Identity; Magnitude | Identity | Magnitude | ||
| Supply Voltage | Other; 2 | 2V ~ 6V | Other | ||
| Package Type | Other; CMOS | TSSOP | SOP; SSOP; TSSOP; Other; TSSOP20 | ||
| Logic Family | HC | CMOS |