Texas Instruments CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HCT688E

Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -55 to 125
Request a Quote
Description
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT688E is an 8-bit magnitude comparator designed for applications requiring the comparison of two 8-bit binary words. It features direct LSTTL input logic compatibility and operates within a voltage range of 4.5 V to 5.5 V. The device provides a low output signal when the compared words are equal, which can be used to enable subsequent devices in cascaded configurations. This comparator is characterized by a wide operating temperature range of -55°C to 125°C and offers significant power reduction compared to LSTTL logic ICs. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT688E is available in a 20-pin PDIP package, making it suitable for various circuit designs where space and thermal performance are considerations.

Datasheet Summary
Powered by GS/AI

The CD74HCT688E is an 8-bit magnitude comparator designed for applications requiring the comparison of two 8-bit binary words. It features direct LSTTL input logic compatibility and operates within a voltage range of 4.5 V to 5.5 V. The device provides a low output signal when the compared words are equal, which can be used to enable subsequent devices in cascaded configurations. This comparator is characterized by a wide operating temperature range of -55°C to 125°C and offers significant power reduction compared to LSTTL logic ICs. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The CD74HCT688E is available in a 20-pin PDIP package, making it suitable for various circuit designs where space and thermal performance are considerations.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HCT688E - Texas Instruments
Dallas, TX, United States
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable
CD74HCT688E
CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable CD74HCT688E
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -55 to 125

8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-PDIP -55 to 125

Buy Now Datasheet
Comparators - 296-2131-5-ND - DigiKey
Thief River Falls, MN, United States
Comparators
296-2131-5-ND
Comparators 296-2131-5-ND
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now Datasheet
Logic Comparators - 1450441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
1450441
Logic Comparators 1450441
Texas Instruments CD74HCT688E

Texas Instruments CD74HCT688E

Supplier's Site
Logic Comparators - 6630650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
6630650P
Logic Comparators 6630650P
Texas Instruments CD74HCT688E

Texas Instruments CD74HCT688E

Supplier's Site
Logic Comparators - 6630650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Comparators
6630650
Logic Comparators 6630650
Texas Instruments CD74HCT688E

Texas Instruments CD74HCT688E

Supplier's Site
Logic ICs >> Digital Comparators - CD74HCT688E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Digital Comparators
CD74HCT688E
Logic ICs >> Digital Comparators CD74HCT688E
A=B 34ns@4.5V,50pF 4.5V~5.5V 8 PDIP-20 Digital Comparators ROHS

A=B 34ns@4.5V,50pF 4.5V~5.5V 8 PDIP-20 Digital Comparators ROHS

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
CD74HCT688E
Integrated Circuits (ICs) - Logic - Comparators CD74HCT688E
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
CD74HCT688E
Logic Comparators CD74HCT688E
Logic Comparators 8-Bit Magnitude

Logic Comparators 8-Bit Magnitude

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators Logic Comparators
Product Number CD74HCT688E 296-2131-5-ND 1450441 6630650P CD74HCT688E CD74HCT688E CD74HCT688E
Product Name CD74HCT688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable Comparators Logic Comparators Logic Comparators Logic ICs >> Digital Comparators Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Identity; Magnitude Identity
Supply Voltage Other; 4.5 4.5V ~ 5.5V Other; 4.5V~5.5V Other
Package Type Other; CMOS DIP DIP; Other; Pdip DIP; PDIP; Other; PDIP PDIP
Logic Family HCT Hct HCMOS; HCT
Number of Bits 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

CD4063B-MIL 4-Bit Magnitude Comparators - CD4063BF - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
SN54ALS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 5962-8857801SA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details