8-Bit identity comparator with enable for comparing two 8-bit binary or BCD words, housed in a 20-pin ceramic dual in-line package (CDIP) and characterized for operation over the full military temperature range of -55°C to 125°C.
8-Bit Identity/Magnitude Comparators (P=Q) with Enable 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Comparators |
| Product Number | 5962-9759101QRA |
| Product Name | SN54F521 8-Bit Identity/Magnitude Comparators (P=Q) with Enable |
| Type | Identity; Magnitude |
| Supply Voltage | Other; 4.5 |
| Package Type | Other; TTL |
| Logic Family | F |