The SN74ALS1005DR is a hex inverter with open-collector outputs in a 14-pin SOIC package, characterized for operation from 0°C to 70°C. It operates with a supply voltage of 4.5 V to 5.5 V, provides a low-level output current of up to 24 mA, and has a propagation delay of 30 ns maximum for high-to-low transitions and 12 ns maximum for low-to-high transitions under a 50 pF load. The device supports wired-OR and wired-AND arrangements via open-collector outputs and requires external pullup resistors for proper operation.
Hex Inverters With Open-Collector Outputs 14-SOIC 0 to 70
Inverter, ALS Series, 6-Func, 1-Input, TTL, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74ALS1005DR | SN74ALS1005DR |
| Product Name | SN74ALS1005 Hex Inverters With Open-Collector Outputs | |
| Technology | ALS | |
| Device Type | SN74ALS1005 Hex Inverters With Open-Collector Outputs | |
| Features | RoHS | RoHS |