Octal bus transceivers with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), operating from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V, maximum sink current of 64 mA, and maximum source current of 32 mA. Supports partial-power-down operation via Ioff circuitry and complies with ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Bus Transceivers with 3-State Outputs 20-CDIP -55 to 125
Octal Bus Transceivers with 3-State Outputs 20-CDIP -55 to 125 Product overview: 5962-9221401MRA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-5962-9221401MRA can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 5962-9221401MRA | 704-5962-9221401MRA |
| Product Name | CY54FCT245T Octal Bus Transceivers with 3-State Outputs | Interface Transceiver IC |
| Technology | FCT |