Texas Instruments SN54BCT543 Octal Registered Transceivers With 3-State Outputs 5962-9087001MLA

Description
Octal Registered Transceivers With 3-State Outputs 24-CDIP -55 to 125
Request a Quote
Description
Octal Registered Transceivers With 3-State Outputs 24-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54BCT543 is an octal registered transceiver featuring 3-state outputs, designed for bidirectional data flow. It incorporates two sets of D-type latches for temporary data storage, allowing independent control of data flow in both directions through separate latch-enable and output-enable inputs. The device operates within a supply voltage range of 4.5V to 5.5V and is characterized for military temperature ranges from -55°C to 125°C. It offers significant ESD protection exceeding 2000V per MIL-STD-883C, ensuring reliability in harsh environments. The product is available in various package options, including plastic small-outline packages and ceramic chip carriers, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The SN54BCT543 is an octal registered transceiver featuring 3-state outputs, designed for bidirectional data flow. It incorporates two sets of D-type latches for temporary data storage, allowing independent control of data flow in both directions through separate latch-enable and output-enable inputs. The device operates within a supply voltage range of 4.5V to 5.5V and is characterized for military temperature ranges from -55°C to 125°C. It offers significant ESD protection exceeding 2000V per MIL-STD-883C, ensuring reliability in harsh environments. The product is available in various package options, including plastic small-outline packages and ceramic chip carriers, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MLA - Texas Instruments
Dallas, TX, United States
SN54BCT543 Octal Registered Transceivers With 3-State Outputs
5962-9087001MLA
SN54BCT543 Octal Registered Transceivers With 3-State Outputs 5962-9087001MLA
Octal Registered Transceivers With 3-State Outputs 24-CDIP -55 to 125

Octal Registered Transceivers With 3-State Outputs 24-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-9087001MLA
Product Name SN54BCT543 Octal Registered Transceivers With 3-State Outputs
Technology BCT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
 - 54ACT373DM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers