Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 74FCT273PC

Description
D Flip-Flop, FCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
Request a Quote Datasheet
Description
D Flip-Flop, FCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74FCT273PC - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, FCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20

D Flip-Flop, FCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT273PC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT273PC
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT273PC
D FLIP-FLOP, FCT SERIES, 8-BIT

D FLIP-FLOP, FCT SERIES, 8-BIT

Supplier's Site
Flip Flops - 74FCT273PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FCT273PC
Flip Flops 74FCT273PC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74FCT273PC 74FCT273PC 74FCT273PC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type DIP; DIP20 DIP; 20-DIP (0.300\", 7.62mm)
Logic Family CMOS; FCT
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
Octal D-type flip-flop; positive edge-trigger; 3-state - 74HCT574D-Q100,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Flip Flops - 5962-9223005M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details