Texas Instruments Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGRE4 74ALVC164245DGGRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1130905-74ALVC164245 DGGRE4 Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1130905-74ALVC164245 DGGRE4 Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGRE4 - 1130905-74ALVC164245DGGRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGRE4
1130905-74ALVC164245DGGRE4
Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGRE4 1130905-74ALVC164245DGGRE4
Manufacturer: Texas Instruments Win Source Part Number: 1130905-74ALVC164245 DGGRE4 Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 2.3V ~ 3.6V Voltage - VCCB: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1130905-74ALVC164245DGGRE4
Packaging: Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1130905-74ALVC164245DGGRE4
Product Name Logic - Logic - Translators, Level Shifters - 74ALVC164245DGGRE4
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

8-bit parallel-in/serial out shift register with Schmitt-trigger inputs - 74HCS165DJ - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details