Texas Instruments Logic - Logic - Translators, Level Shifters - 74AVCH16T245GRG4 74AVCH16T245GRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1131158-74AVCH16T245 GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1131158-74AVCH16T245 GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVCH16T245GRG4 - 1131158-74AVCH16T245GRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVCH16T245GRG4
1131158-74AVCH16T245GRG4
Logic - Logic - Translators, Level Shifters - 74AVCH16T245GRG4 1131158-74AVCH16T245GRG4
Manufacturer: Texas Instruments Win Source Part Number: 1131158-74AVCH16T245 GRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131158-74AVCH16T245GRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1131158-74AVCH16T245GRG4
Product Name Logic - Logic - Translators, Level Shifters - 74AVCH16T245GRG4
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers
8-bit static shift register - HEF4021BTTJ - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
7 suppliers
Logic - Shift Registers - 74AHCT594DB,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details