High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-TSSOP -55 to 125
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 771373-CD74HC194PWT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Register, Bidirectional
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Universal
Number of Elements: 1
Number of Bits per Element: 4
Family Name: CD74HC194
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): M74HC194TTR; CD74HC194M96E4; CD74HC194M96G4; CD74HC194EE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP
IC BI-DIR SHIFT REGISTER 16TSSOP
IC BI-DIR SHIFT REGISTER 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC194PWT | 296-CD74HC194PWTCT-ND | 771373-CD74HC194PWT | CD74HC194PWT | CD74HC194PWT | CD74HC194PWT |
| Product Name | CD74HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register | Shift Registers | Logic - Logic - Shift Registers - CD74HC194PWT | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers |
| Register Type | Universal | Universal | Universal | Universal | ||
| Shift Direction | Bidirectional | Bidirectional | ||||
| Supply Voltage | 2 | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||
| Package Type | Other; PDIP,SOIC,TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | CMOS; HC |