Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 896444-SN74AHCT573PW
Series: 74AHCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AHCT573
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 70
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-26425-5, SN74AHCT573PW-ND, SN74AHCT573PWE4, SN74AHCT573PWE4-ND, SN74AHCT573PWG4, SN74AHCT573PWG4-ND
SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHCT573PW | 896444-SN74AHCT573PW | SN74AHCT573PW | 296-26425-5-ND | SN74AHCT573PW | SN74AHCT573PW |
| Product Name | SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74AHCT573PW | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Latch Type | D | Transparent-D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | 3-State | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 10 ns | 1 ns |