Texas Instruments CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs CD4044BF3A

Description
CMOS Quad NAND R/S Latch with 3-State Outputs 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad NAND R/S Latch with 3-State Outputs 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF3A - Texas Instruments
Dallas, TX, United States
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs
CD4044BF3A
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs CD4044BF3A
CMOS Quad NAND R/S Latch with 3-State Outputs 16-CDIP -55 to 125

CMOS Quad NAND R/S Latch with 3-State Outputs 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4044BF3A
1159651-CD4044BF3A
Logic - Logic - Latches - CD4044BF3A 1159651-CD4044BF3A
Manufacturer: Texas Instruments Win Source Part Number: 1159651-CD4044BF3A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159651-CD4044BF3A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Latches - CD4044BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4044BF3A
Latches CD4044BF3A
S-R Latch 1 Channel 4:4 IC Tri-State, Non-Inverted 16-CDIP

S-R Latch 1 Channel 4:4 IC Tri-State, Non-Inverted 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4044BF3A
Integrated Circuits (ICs) - Logic - Latches CD4044BF3A
CMOS QUAD NAND R/S LATCH WITH 3-

CMOS QUAD NAND R/S LATCH WITH 3-

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4044BF3A 1159651-CD4044BF3A CD4044BF3A CD4044BF3A
Product Name CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs Logic - Logic - Latches - CD4044BF3A Latches Integrated Circuits (ICs) - Logic - Latches
Output Characteristics 3-State
Supply Voltage 3V; 10 1.8V; 3V ~ 18V 1.8V
Operating Current 0.0600 mA
Propagation Delay 140 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
Latches - 9308PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
2 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers