CD74FCT573ATE -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
CD74FCT573ATE
Description
BUS DRIVER, FCT SERIES
-
Acme Chip Technology Co., Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD74FCT573ATE |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
4 suppliers
Latch Type
D
Output Characteristics
3-State
Supply Voltage
1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details