Texas Instruments CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs CD74ACT573E

Description
Octal Non-Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet
Description
Octal Non-Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573E - Texas Instruments
Dallas, TX, United States
CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs
CD74ACT573E
CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs CD74ACT573E
Octal Non-Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125

Octal Non-Inverting Transparent Latches with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74ACT573E
012893-CD74ACT573E
Logic - Logic - Latches - CD74ACT573E 012893-CD74ACT573E
Manufacturer: Texas Instruments Win Source Part Number: 012893-CD74ACT573E Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 3.1ns Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012893-CD74ACT573E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 3.1ns
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-33003-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74ACT573E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74ACT573E
Integrated Circuits (ICs) - Logic - Latches CD74ACT573E
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site
Logic - Latches - CD74ACT573E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74ACT573E
Logic - Latches CD74ACT573E
IC OCT TRANSP LTCH NONINV 20-DIP

IC OCT TRANSP LTCH NONINV 20-DIP

Supplier's Site Datasheet
Octal Transparent Latch 3State Dip20; Logic Family / Base Number Texas Instruments - 67K0098 - Newark, An Avnet Company
Chicago, IL, United States
Octal Transparent Latch 3State Dip20; Logic Family / Base Number Texas Instruments
67K0098
Octal Transparent Latch 3State Dip20; Logic Family / Base Number Texas Instruments 67K0098
OCTAL TRANSPARENT LATCH 3STATE DIP20; Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:9.4ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes

OCTAL TRANSPARENT LATCH 3STATE DIP20; Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:9.4ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; No. of Bits:8bit RoHS Compliant: Yes

Supplier's Site
74Act Cmos, 74Act573, Dip20, 5.5V; Logic Family / Base Number Texas Instruments - 29AH3589 - Newark, An Avnet Company
Chicago, IL, United States
74Act Cmos, 74Act573, Dip20, 5.5V; Logic Family / Base Number Texas Instruments
29AH3589
74Act Cmos, 74Act573, Dip20, 5.5V; Logic Family / Base Number Texas Instruments 29AH3589
74ACT CMOS, 74ACT573, DIP20, 5.5V; Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:9.4ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

74ACT CMOS, 74ACT573, DIP20, 5.5V; Logic Family / Base Number:74ACT573; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:9.4ns; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Latches - CD74ACT573E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74ACT573E 012893-CD74ACT573E 296-33003-5-ND CD74ACT573E CD74ACT573E 67K0098 CD74ACT573E
Product Name CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs Logic - Logic - Latches - CD74ACT573E Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Octal Transparent Latch 3State Dip20; Logic Family / Base Number Texas Instruments Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5.5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 12 ns 3.1 ns 3.1 ns 3.1 ns 9.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HCT75F3A - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
3 suppliers