Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin ceramic flat (CFP) package, characterized for operation from -55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -32 mA, and low-level output current of 64 mA. The device meets JESD-17 for latch-up performance exceeding 500 mA and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 5962-9314901QSA |
| Product Name | SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |