Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Quad Pos NAND Gates
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT132DG4 | SN74AHCT132DG4-ND | SN74AHCT132DG4 | SN74AHCT132DG4 | SN74AHCT132DG4 | SN74AHCT132DG4 |
| Product Name | SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | 4.5V ~ 5.5V | ||
| Logic Family | AHCT | |||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||
| Propagation Delay | 10 ns | 9 ns |