13-input positive-NAND gate in a 16-pin CFP package, characterized for operation from -55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V. The device has a typical propagation delay of 3 ns for low-to-high and 47 ns for high-to-low transitions with a 50 pF load. Output high voltage is specified as VCC-2 V under a -0.4 mA load, and output low voltage is 0.25 V with a 4 mA load. It complies with the SN54ALS133 series specifications for military temperature range operation.
13-Input Positive-NAND Gates 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-8859001FA |
| Product Name | SN54ALS133 13-Input Positive-NAND Gates |
| Gate Type | NAND |