Texas Instruments SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output 1P1G125QDCKRG4Q1

Description
Automotive Catalog Single Bus Buffer Gate With 3-State Output 5-SC70 -40 to 125
Request a Quote
Description
Automotive Catalog Single Bus Buffer Gate With 3-State Output 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G125-Q1 is an automotive-grade single bus buffer gate with a 3-state output, designed for operation from 1.65V to 5.5V and featuring over-voltage tolerant inputs up to 5.5V. It is available in a 5-pin SC70 package measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to 125°C. The device supports 24mA output drive at 3.3V, has a maximum propagation delay of 3.7ns at 3.3V, and consumes less than 10μA quiescent current. It includes input and output protection for live insertion, partial-power-down mode, and back-drive protection, and meets latch-up performance requirements exceeding 100mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G125-Q1 is an automotive-grade single bus buffer gate with a 3-state output, designed for operation from 1.65V to 5.5V and featuring over-voltage tolerant inputs up to 5.5V. It is available in a 5-pin SC70 package measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to 125°C. The device supports 24mA output drive at 3.3V, has a maximum propagation delay of 3.7ns at 3.3V, and consumes less than 10μA quiescent current. It includes input and output protection for live insertion, partial-power-down mode, and back-drive protection, and meets latch-up performance requirements exceeding 100mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Dallas, TX, United States
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output
1P1G125QDCKRG4Q1
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output 1P1G125QDCKRG4Q1
Automotive Catalog Single Bus Buffer Gate With 3-State Output 5-SC70 -40 to 125

Automotive Catalog Single Bus Buffer Gate With 3-State Output 5-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 1P1G125QDCKRG4Q1
Product Name SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100118FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers