Texas Instruments SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC373DGVR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs - SN74AHC373DGVR - Texas Instruments
Dallas, TX, United States
SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs
SN74AHC373DGVR
SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC373DGVR
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 85

Buy Now Datasheet
Latches - 296-17111-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now Datasheet
Latches - 296-17111-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AHC373DGVR
113937-SN74AHC373DGVR
Logic - Logic - Latches - SN74AHC373DGVR 113937-SN74AHC373DGVR
Manufacturer: Texas Instruments Win Source Part Number: 113937-SN74AHC373DGV R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TVSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 1ns Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113937-SN74AHC373DGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TVSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74AHC373DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHC373DGVR
Logic - Latches SN74AHC373DGVR
IC OCT TRANS D-TYP LATCH 20TVSOP

IC OCT TRANS D-TYP LATCH 20TVSOP

Supplier's Site Datasheet
Latches - SN74AHC373DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74AHC373DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHC373DGVR
Integrated Circuits (ICs) - Logic - Latches SN74AHC373DGVR
IC D-TYPE TRANSP SGL 8:8 20TVSOP

IC D-TYPE TRANSP SGL 8:8 20TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AHC373DGVR 296-17111-2-ND 113937-SN74AHC373DGVR SN74AHC373DGVR SN74AHC373DGVR SN74AHC373DGVR
Product Name SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74AHC373DGVR Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 15 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
SN74ALVCH16841 20-Bit Bus-Interface D-Type Latch With 3-State Outputs - 74ALVCH16841DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers