Texas Instruments Integrated Circuits (ICs) - Logic - Latches 93L14DC

Description
D LATCH, 93L SERIES, 1 FUNC, LOW
Datasheet
Description
D LATCH, 93L SERIES, 1 FUNC, LOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 93L14DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
93L14DC
Integrated Circuits (ICs) - Logic - Latches 93L14DC
D LATCH, 93L SERIES, 1 FUNC, LOW

D LATCH, 93L SERIES, 1 FUNC, LOW

Supplier's Site
Latches - 93L14DC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
93L14DC
Latches 93L14DC
D-Type Transparent Latch 1 Channel 4:4 IC Standard 16-SBDIP

D-Type Transparent Latch 1 Channel 4:4 IC Standard 16-SBDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 93L14DC 93L14DC
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74HCT373DB,118 - 1008746-74HCT373DB,118 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
5 suppliers
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details