Texas Instruments SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs 8302001RA

Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote
Description
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8302001RA is a CDIP package octal transparent D-type latch from Quarktwin Technology Ltd. It features eight latches with 3-state outputs, designed for driving capacitive loads and implementing buffer registers, I/O ports, and bidirectional bus drivers. The latch-enable (LE) input allows the Q outputs to follow the D inputs while LE is high, and when LE is low, the outputs are latched. A buffered output-enable (OE) input can place the outputs in a high-impedance state, allowing for bus line driving without significant loading. The device operates within a supply voltage range of 4.5V to 5.5V and supports a temperature range of -55°C to 125°C. This product is suitable for applications requiring reliable data latching and bus interfacing.

Datasheet Summary
Powered by GS/AI

The 8302001RA is a CDIP package octal transparent D-type latch from Quarktwin Technology Ltd. It features eight latches with 3-state outputs, designed for driving capacitive loads and implementing buffer registers, I/O ports, and bidirectional bus drivers. The latch-enable (LE) input allows the Q outputs to follow the D inputs while LE is high, and when LE is low, the outputs are latched. A buffered output-enable (OE) input can place the outputs in a high-impedance state, allowing for bus line driving without significant loading. The device operates within a supply voltage range of 4.5V to 5.5V and supports a temperature range of -55°C to 125°C. This product is suitable for applications requiring reliable data latching and bus interfacing.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs - 8302001RA - Texas Instruments
Dallas, TX, United States
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs
8302001RA
SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs 8302001RA
Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Octal D-Type Transparent Latches with 3-state Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
8302001RA
Integrated Circuits (ICs) - Logic - Latches 8302001RA
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site
Latches - 8302001RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
8302001RA
Latches 8302001RA
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 8302001RA 8302001RA 8302001RA
Product Name SN54ALS373A Octal D-Type Transparent Latches with 3-state Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 27 mA
Propagation Delay 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT573 Octal Non-Inverting Transparent Latches with 3-State Outputs - CD74ACT573E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5.5
View Details
7 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
2 suppliers