Texas Instruments Logic - Logic - Latches - 74AS842 74AS842

Description
Manufacturer: Texas Instruments Win Source Part Number: 164729-74AS842 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 164729-74AS842 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74AS842
164729-74AS842
Logic - Logic - Latches - 74AS842 164729-74AS842
Manufacturer: Texas Instruments Win Source Part Number: 164729-74AS842 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 164729-74AS842
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 164729-74AS842
Product Name Logic - Logic - Latches - 74AS842
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 5962-9051601MRA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Latches - 74ALVCH16373DGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details