Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Logic Latches |
| Product Number | 5962-9051601MRA | 5962-9051601MRA |
| Product Name | SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Latches |
| Flip-Flop Type | D | |
| Output Characteristics | 3-State | |
| Propagation Delay | 10.6 ns | |
| fMAX | 70 MHz | |
| Operating Current | 60 mA |