Texas Instruments Logic - Logic - Latches - 74ALVCH162260GR 74ALVCH162260GR

Description
Manufacturer: Texas Instruments Win Source Part Number: 751491-74ALVCH162260 GR Manufacturer Homepage: www.ti.com Reference case: TSSOP56 Reference Date Code: 0936 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 751491-74ALVCH162260 GR Manufacturer Homepage: www.ti.com Reference case: TSSOP56 Reference Date Code: 0936 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ALVCH162260GR
751491-74ALVCH162260GR
Logic - Logic - Latches - 74ALVCH162260GR 751491-74ALVCH162260GR
Manufacturer: Texas Instruments Win Source Part Number: 751491-74ALVCH162260 GR Manufacturer Homepage: www.ti.com Reference case: TSSOP56 Reference Date Code: 0936 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 751491-74ALVCH162260GR
Manufacturer Homepage: www.ti.com
Reference case: TSSOP56
Reference Date Code: 0936
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 751491-74ALVCH162260GR
Product Name Logic - Logic - Latches - 74ALVCH162260GR
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
CD54HCT75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - 5962-9075801MEA - Texas Instruments
Specs
Latch Type Transparent-D
Supply Voltage 4.5
Operating Current 0.0400 mA
View Details
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details