The CD4043BNSR is a CMOS quad NOR R/S latch with 3-state outputs in a 16-pin small outline package (SO NS), with an operating temperature range of -55 to 125°C, RoHS compliant, and uses NIPDAU lead finish with a moisture sensitivity level of 1 at 260°C.
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SO -55 to 125
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
IC NOR R/S LATCH 3ST QUAD 16SO
IC NOR R/S LATCH 3ST QUAD 16SO
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4043BNSR | 296-14105-2-ND | CD4043BNSR | CD4043BNSR | CD4043BNSR |
| Product Name | CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Operating Current | 0.0600 mA | ||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |