Texas Instruments 74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs 74ACT16373DLR

Description
16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74ACT16373 is a 16-bit D-type transparent latch with 3-state outputs, designed for driving capacitive or low-impedance loads in bus-organized systems. It is packaged in a 48-pin shrink small-outline (SSOP, DL) package with 300-mil body width and 25-mil pin spacing, operating from −40°C to 85°C. The device operates with a supply voltage of 4.5 V to 5.5 V, supports TTL-voltage-compatible inputs, and provides ±24 mA output current drive capability. Outputs enter a high-impedance state when the output-enable pin is high, enabling bus sharing without external components. The package supports flow-through architecture for optimized PCB layout.

Datasheet Summary
Powered by GS/AI

The 74ACT16373 is a 16-bit D-type transparent latch with 3-state outputs, designed for driving capacitive or low-impedance loads in bus-organized systems. It is packaged in a 48-pin shrink small-outline (SSOP, DL) package with 300-mil body width and 25-mil pin spacing, operating from −40°C to 85°C. The device operates with a supply voltage of 4.5 V to 5.5 V, supports TTL-voltage-compatible inputs, and provides ±24 mA output current drive capability. Outputs enter a high-impedance state when the output-enable pin is high, enabling bus sharing without external components. The package supports flow-through architecture for optimized PCB layout.

Suppliers

Company
Product
Description
Supplier Links
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLR - Texas Instruments
Dallas, TX, United States
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs
74ACT16373DLR
74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs 74ACT16373DLR
16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85

16-Bit D-Type Transparent Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-1007-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 296-1007-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 296-1007-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT16373DLR
133322-74ACT16373DLR
Logic - Logic - Latches - 74ACT16373DLR 133322-74ACT16373DLR
Manufacturer: Texas Instruments Win Source Part Number: 133322-74ACT16373DLR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 9.3ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133322-74ACT16373DLR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 9.3ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT16373DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT16373DLR
Integrated Circuits (ICs) - Logic - Latches 74ACT16373DLR
IC D-TYPE TRANSP DUL 8:8 48SSOP

IC D-TYPE TRANSP DUL 8:8 48SSOP

Supplier's Site
Logic - Latches - 74ACT16373DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT16373DLR
Logic - Latches 74ACT16373DLR
IC 16-BIT TRANSP LATCH 48-SSOP

IC 16-BIT TRANSP LATCH 48-SSOP

Supplier's Site Datasheet
Latches - 74ACT16373DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT16373DLR 296-1007-6-ND 133322-74ACT16373DLR 74ACT16373DLR 74ACT16373DLR 74ACT16373DLR
Product Name 74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs Latches Logic - Logic - Latches - 74ACT16373DLR Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 12.3 ns 9.3 ns 9.3 ns 9.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4099B CMOS 8-Bit Addressable Latch - CD4099BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
9 suppliers
SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201Q3A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details