Dual positive-edge-trigge
Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1253273-SN74AC74DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74AC74DRG4 | 1253273-SN74AC74DRG4 |
| Product Name | SN74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74AC74DRG4 |
| Flip-Flop Type | D | |
| Triggering | Positive-edge Triggered | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | |
| Propagation Delay | 13.5 ns | |
| fMAX | 100 MHz |