Texas Instruments Flip Flops 54F399FMQB

Description
Multiplexer 4 x 2:1 16-CFlatPack
Datasheet
Description
Multiplexer 4 x 2:1 16-CFlatPack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 54F399FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
54F399FMQB
Flip Flops 54F399FMQB
Multiplexer 4 x 2:1 16-CFlatPack

Multiplexer 4 x 2:1 16-CFlatPack

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Flip-Flops
Product Number 54F399FMQB
Product Name Flip Flops
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74HCT175DB,112 - Lingto Electronic Limited
Specs
fMAX 49 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
2 suppliers
SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003M3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details