Texas Instruments Integrated Circuits (ICs) - Logic - Latches CD4044BE-NG

Description
PROTOTYPE
Datasheet
Description
PROTOTYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4044BE-NG
Integrated Circuits (ICs) - Logic - Latches CD4044BE-NG
PROTOTYPE

PROTOTYPE

Supplier's Site
Latches - CD4044BE-NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 1 Channel 4:4 IC Tri-State, Non-Inverted 16-PDIP

S-R Latch 1 Channel 4:4 IC Tri-State, Non-Inverted 16-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number CD4044BE-NG CD4044BE-NG
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 1.8V 1.8V; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HCT573F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
 - 74ALVCH16841DGGY - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type SOT364
View Details
6 suppliers
Logic - Latches - 74ALVT16260DL,512 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
Quad Bistable Latch - 5477/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details