Texas Instruments Latches 74BCT373PC

Description
D Latch, 1-Func, 8-Bit, PDIP20
Request a Quote Datasheet
Description
D Latch, 1-Func, 8-Bit, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74BCT373PC - Rochester Electronics
Newburyport, MA, United States
D Latch, 1-Func, 8-Bit, PDIP20

D Latch, 1-Func, 8-Bit, PDIP20

Supplier's Site Datasheet
Latches - 74BCT373PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74BCT373PC
Latches 74BCT373PC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74BCT373PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74BCT373PC
Integrated Circuits (ICs) - Logic - Latches 74BCT373PC
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 74BCT373PC 74BCT373PC 74BCT373PC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Package Type DIP; DIP20 DIP; 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch; 3-state - 74HCT573BQ-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74HCT573N/C4112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal Transparent Latch - 74FCT373ATPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers