74FCT843BSC -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
74FCT843BSC
Description
BUS DRIVER, FCT SERIES
-
Acme Chip Technology Co., Limited
Description
BUS DRIVER, FCT SERIES
Suppliers
Integrated Circuits (ICs) - Logic - Latches
74FCT843BSC
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
74FCT843BSC |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Addressable D
Supply Voltage
6
Operating Current
0.0800 mA
View Details
Latch Type
D
Low-level Output Current (Sink)
0.4000 mA
High-level Output Current (Source)
8 mA
View Details
Lansdale Semiconductor, Inc.
Latch Type
D
Supply Voltage
7 V
Propagation Delay
12 ns
View Details