Quadruple /S-/R Latches 16-CFP -55 to 125
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, CDFP16
IC FF QUAD 16CFP
S-R Latch 4 Channel 1:1 IC Standard 16-CFP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Flip-Flops |
| Product Number | 7601801FA | 7601801FA | 7601801FA | 7601801FA | 7601801FA |
| Product Name | SN54LS279A Quadruple /S-/R Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Flip Flops | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | |||
| Operating Current | 7 mA | ||||
| Propagation Delay | 22 ns |