Texas Instruments CD74AC373 Octal Transparent Latches with 3-State Outputs CD74AC373M

Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Dallas, TX, United States
CD74AC373 Octal Transparent Latches with 3-State Outputs
CD74AC373M
CD74AC373 Octal Transparent Latches with 3-State Outputs CD74AC373M
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-32967-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74AC373M
1160088-CD74AC373M
Logic - Logic - Latches - CD74AC373M 1160088-CD74AC373M
Manufacturer: Texas Instruments Win Source Part Number: 1160088-CD74AC373M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160088-CD74AC373M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD74AC373M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74AC373M
Integrated Circuits (ICs) - Logic - Latches CD74AC373M
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - CD74AC373M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74AC373M
Logic - Latches CD74AC373M
IC OCT TRANSP LTCH NONINV 20SOIC

IC OCT TRANSP LTCH NONINV 20SOIC

Supplier's Site Datasheet
Latches - CD74AC373M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD74AC373M
Latches CD74AC373M
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74AC373M 296-32967-5-ND 1160088-CD74AC373M CD74AC373M CD74AC373M CD74AC373M
Product Name CD74AC373 Octal Transparent Latches with 3-State Outputs Latches Logic - Logic - Latches - CD74AC373M Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 96 ns 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BPWRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Latches - 93L34DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details