The SN74ABT377ADW is an octal edge-triggered D-type flip-flop with clock enable functionality, designed for use in various digital applications such as buffer and storage registers, shift registers, and pattern generators. It operates with a supply voltage range of 4.5V to 5.5V and is characterized for a temperature range of -40°C to 85°C. The device features high-drive outputs, capable of sourcing up to 32 mA and sinking up to 64 mA, which allows for robust performance in driving loads. The flip-flops transfer data from the D inputs to the Q outputs on the positive edge of the clock pulse when the clock enable (CLKEN) input is low. The design includes features to prevent false clocking and ensures reliable operation with a typical output ground bounce (VOLP) of less than 1V at 5V supply voltage. Additionally, the SN74ABT377ADW offers enhanced latch-up performance exceeding 500 mA and ESD protection exceeding 2000V, making it suitable for demanding applications. The product is available in a 20-pin SOIC package.
Octal Edge-Triggered D-Type Flip-Flops With Clock Enable 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 813899-SN74ABT377ADW
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 150MHz
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 250μA
Max Propagation Delay at V, Max CL: 6.8ns at 5V, 50pF
Part Number Series: 74ABT377
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ABT377ADW | 296-4009-5-ND | 813899-SN74ABT377ADW | SN74ABT377ADW | SN74ABT377ADW | SN74ABT377ADW |
| Product Name | SN74ABT377A Octal Edge-Triggered D-Type Flip-Flops With Clock Enable | Flip Flops | Logic - Logic - Flip Flops - SN74ABT377ADW | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 7.3 ns | 6.8 ns | 6.8 ns | |||
| fMAX | 150 MHz | 150 MHz | 150 MHz | |||
| Operating Current | 30 mA |