Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOP package, characterized for operation from -40°C to 85°C, with high-drive outputs of -32 mA I OH and 64 mA I OL, latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-SO -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT374ANSRE4 |
| Product Name | SN74ABT374A Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 7.1 ns |
| fMAX | 150 MHz |