The 5962-8409901VSA is an octal D-type flip-flop with clear in a 20-pin CFP package, measuring 13.09 mm × 6.92 mm. It operates over a voltage range of 2 V to 6 V, has a maximum quiescent current of 80 µA, and provides ±4-mA output drive at 5 V. The device is specified for operation from -55°C to 125°C and is compliant with MIL-PRF-38535. It features direct clear, positive-edge triggering, and individual data inputs for each of eight flip-flops.
Octal D-type Flip-Flops With Clear 20-CFP
D Flip-Flop, HC/UH Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CDFP20
Win Source Part Number: 1218376-5962-8409901
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTIS5962-8409901VS
54HC273 OCTAL D-TYPE FLIP-FLOPS
| Texas Instruments | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 5962-8409901VSA | 5962-8409901VSA | 1218376-5962-8409901VSA | 5962-8409901VSA | 5962-8409901VSA |
| Product Name | SN54HC273-SP Octal D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | ||||
| Propagation Delay | 34 ns | ||||
| fMAX | 28 MHz | ||||
| Operating Current | 0.0800 mA |