Texas Instruments Logic - Logic - Latches - 74ACT373DBR 74ACT373DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 743960-74ACT373DBR SSOP20 Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 0949+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 743960-74ACT373DBR SSOP20 Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 0949+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT373DBR
743960-74ACT373DBR SSOP20
Logic - Logic - Latches - 74ACT373DBR 743960-74ACT373DBR SSOP20
Manufacturer: Texas Instruments Win Source Part Number: 743960-74ACT373DBR SSOP20 Manufacturer Homepage: www.ti.com Reference case: SSOP20 Reference Date Code: 0949+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 743960-74ACT373DBR SSOP20
Manufacturer Homepage: www.ti.com
Reference case: SSOP20
Reference Date Code: 0949+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 743960-74ACT373DBR SSOP20
Product Name Logic - Logic - Latches - 74ACT373DBR
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162260 12-Bit To 24-Bit Multiplexed D-Type Latch With 3-State Outputs - 74ALVCH162260DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers
Latches - 74ALVT16373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74FCT373CTQG - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details