Texas Instruments 74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs 74AC16373DL

Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DL - Texas Instruments
Dallas, TX, United States
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs
74AC16373DL
74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs 74AC16373DL
16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-32798-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
994784-74AC16373DL
Integrated Circuits (ICs) - Logic - Latches 994784-74AC16373DL
Win Source Part Number: 994784-74AC16373DL Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AC Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Delay Time - Propagation: 10.6ns Voltage - Supply: 3V ~ 5.5V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74AC16373DL-ND,74AC1 6373DLG4,2156-74AC16 373DL,74AC16373DLG4- ND,296-32798-5,TEXTI S74AC16373DL Base Product Number: 74AC16373

Win Source Part Number: 994784-74AC16373DL
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AC
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Delay Time - Propagation: 10.6ns
Voltage - Supply: 3V ~ 5.5V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74AC16373DL-ND,74AC16373DLG4,2156-74AC16373DL,74AC16373DLG4-ND,296-32798-5,TEXTIS74AC16373DL
Base Product Number: 74AC16373

Buy Now Datasheet
Logic - Latches - 74AC16373DL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74AC16373DL
Logic - Latches 74AC16373DL
IC 16BIT D-TYPE LATCH 48SSOP

IC 16BIT D-TYPE LATCH 48SSOP

Supplier's Site Datasheet
Latches - 74AC16373DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74AC16373DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74AC16373DL
Integrated Circuits (ICs) - Logic - Latches 74AC16373DL
IC D-TYPE TRANSP DUL 8:8 48SSOP

IC D-TYPE TRANSP DUL 8:8 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74AC16373DL 296-32798-5-ND 994784-74AC16373DL 74AC16373DL 74AC16373DL 74AC16373DL
Product Name 74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 14.8 ns 10.6 ns 10.6 ns 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
5 suppliers
SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs - 8403201LA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 31 mA
View Details
CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Latches - 9314PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers