The SN74ABT273 is an octal edge-triggered D-type flip-flop featuring a direct clear (CLR) input, designed for use in applications such as buffer and storage registers, shift registers, and pattern generators. It operates with a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from -40°C to 85°C. The device supports high-drive outputs, with a maximum output current of -32 mA for high-level outputs and 64 mA for low-level outputs. The typical output ground bounce (VOLP) is less than 1V at 5V supply voltage. The SN74ABT273 is available in multiple package options, including the thin shrink small-outline (PW) package. It is suitable for applications requiring reliable performance with low power dissipation and robust latch-up performance exceeding 500 mA per JEDEC standards.
Octal Edge-Triggered D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74ABT273PWG4 |
| Product Name | SN74ABT273 Octal Edge-Triggered D-Type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 7.3 ns |
| fMAX | 150 MHz |