32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85
SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 908095-74ALVCH32374Z
Series: 74ALVCH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
Package: Reel - TR
Package: 96-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ALVCH
Categories: Integrated Circuits (ICs)
Case / Package: 96-PBGA MICROSTAR (13.6x5.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74ALVCH32374ZKER-ND,
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
IC FF D-TYPE QUAD 8BIT 96BGA
IC FF D-TYPE QUAD 8BIT 96BGA
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74ALVCH32374ZKER | 74ALVCH32374ZKER | 908095-74ALVCH32374ZKER | 296-24976-2-ND | 74ALVCH32374ZKER | 74ALVCH32374ZKER | 74ALVCH32374ZKER |
| Product Name | SN74ALVCH32374 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Logic - Logic - Flip Flops - 74ALVCH32374ZKER | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Package Type | BGA MICROSTAR-96; BGA | P-BGA; 96-PBGA MICROSTAR (13.6x5.6) | 96-LFBGA; BGA | 96-LFBGA; BGA | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Triggering | Positive-edge Triggered |