Texas Instruments Integrated Circuits (ICs) - Logic - Latches 9334FMQB

Description
D LATCH, LOW LEVEL TRIGGERED
Datasheet
Description
D LATCH, LOW LEVEL TRIGGERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 9334FMQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
9334FMQB
Integrated Circuits (ICs) - Logic - Latches 9334FMQB
D LATCH, LOW LEVEL TRIGGERED

D LATCH, LOW LEVEL TRIGGERED

Supplier's Site
Latches - 9334FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
9334FMQB
Latches 9334FMQB
D-Type, Addressable 1 Channel 1:8 IC Standard 14-CFP

D-Type, Addressable 1 Channel 1:8 IC Standard 14-CFP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 9334FMQB 9334FMQB
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74ALVC373PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
3 suppliers
SN54ABT533 Octal Transparent D-type Latches With 3-State Outputs - 5962-9584301Q2A - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details