Texas Instruments Latches 54F533FMQB

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CFP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 54F533FMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
54F533FMQB
Latches 54F533FMQB
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CFP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Inverted 20-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 54F533FMQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
54F533FMQB
Integrated Circuits (ICs) - Logic - Latches 54F533FMQB
IC D-TYPE TRANSP SGL 8:8 20CFP

IC D-TYPE TRANSP SGL 8:8 20CFP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 54F533FMQB 54F533FMQB
Product Name Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573SCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Latches - 74LVCH16373ADGG,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Latches - 74FCT2373ZCTQ - Quarktwin Technology Ltd.
Integrated Device Technology
View Details