CMOS Quad NAND R/S Latch with 3-State Outputs 16-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 844717-CD4044BPWR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4044
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4044BPWRG4-ND, 296-31499-1, 296-31499-2, -CD4044BPWRG4-NDR, -CD4044BPWRE4-NDR, -CD4044BPWRE4, -CD4044BPWRG4, -296-31499-1-ND, -296-31499-1, CD4044BPWRE4-ND, CD4044BPWR-ND, CD4044BPWRE4, CD4044BPWRG4, 296-31499-6
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
S-R Latch 4 Channel 1:1 IC Tri-State 16-TSSOP
IC QUAD NAND R/S LATCH 16TSSOP
QUAD R/S-LATCH, TRI-STATE, TSSOP-16; Logic Family / Base Number:CD4044; Latch Type:SR; IC Output Type:Tri State; Propagation Delay:50ns; Output Current:-; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes
IC QUAD NAND R/S LATCH 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4044BPWR | 844717-CD4044BPWR | 296-31499-1-ND | CD4044BPWR | CD4044BPWR | 26AJ5407 | CD4044BPWR |
| Product Name | CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs | Logic - Logic - Latches - CD4044BPWR | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Quad R/s-Latch, Tri-State, Tssop-16; Logic Family / Base Number Texas Instruments | Logic - Latches |
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |||
| Operating Current | 0.0600 mA | ||||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | 50 ns | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |