Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Win Source Part Number: 1258170-SN7400DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 7400
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 16mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN7400DG4,TEXTI
Base Product Number: 7400
NAND Gate IC 4 Channel 14-SOIC
4-ch, 2-input, 4.75-V to 5.25-V bipolar NAND gates 14-SOIC 0 to 70 Product overview: SN7400DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN7400DG4 can be used for catalog matching and distributor lookup.
Logic Gates Quad 2-input Pos- NAND
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN7400DG4 | 1258170-SN7400DG4 | SN7400DG4-ND | 705-SN7400DG4 | SN7400DG4 | SN7400DG4 | SN7400DG4 |
| Product Name | SN7400 Quad 2-input positive-NAND gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | SOIC Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | ||
| Logic Family | TTL | ||||||
| Propagation Delay | 22 ns | 22 ns | 22 ns | 22 ns | |||
| Operating Current | 0.0220 mA | 16 mA |