Texas Instruments SN54HC08-SP Quadruple 2-Input Positive-AND Gates 5962-8404701VCA

Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Dallas, TX, United States
SN54HC08-SP Quadruple 2-Input Positive-AND Gates
5962-8404701VCA
SN54HC08-SP Quadruple 2-Input Positive-AND Gates 5962-8404701VCA
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: 5962-8404701VCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8404701VCA can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125 Product overview: 5962-8404701VCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8404701VCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1026085-5962-8404701VCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1026085-5962-8404701VCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 1026085-5962-8404701VCA
Win Source Part Number: 1026085-5962-8404701 VCA Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): SNJ54HC11J; 8404701CA; CD54HC08F3A; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-5962-8404701VCA ,TEXTIS5962-8404701V CA

Win Source Part Number: 1026085-5962-8404701VCA
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): SNJ54HC11J; 8404701CA; CD54HC08F3A;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-5962-8404701VCA,TEXTIS5962-8404701VCA

Buy Now Datasheet
 - 5962-8404701VCA - Rochester Electronics
Newburyport, MA, United States
54HC08 Quadruple 2-Input Positive-AND Gates

54HC08 Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5962-8404701VCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
5962-8404701VCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 5962-8404701VCA
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site
Gates and Inverters - 5962-8404701VCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5962-8404701VCA
Gates and Inverters 5962-8404701VCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 5962-8404701VCA 705-5962-8404701VCA 1026085-5962-8404701VCA 5962-8404701VCA 5962-8404701VCA 5962-8404701VCA
Product Name SN54HC08-SP Quadruple 2-Input Positive-AND Gates Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND GATE NOT AND
Logic Family HC
Propagation Delay 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic - Logic - Gates and Inverters - 5414J - 162851-5414J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details